APC logo

APC Basic Rack PDU power distribution unit (PDU) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20978
Info modified on:
14 Jan 2025, 17:16:10
Short summary description APC Basic Rack PDU power distribution unit (PDU) 1U Black:

APC Basic Rack PDU, 1U, Black, NEMA L6-30P, 12 x IEC 320 C13, 3.6 m, 120 V

Long summary description APC Basic Rack PDU power distribution unit (PDU) 1U Black:

APC Basic Rack PDU. Rack capacity: 1U, Product colour: Black. Input connection type: NEMA L6-30P, Output connections: 12 x IEC 320 C13. Cable length: 3.6 m. Nominal input voltage: 120 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 208 V. Certification: cUL/UL 60950

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.