Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26399917 data-sheets &
56884 brands
– register (free)
Power Distribution Units (PDUs)
APC Rack PDU, Basic, 1U, 30A, 120V power distribution unit (PDU)
APC Rack PDU, Basic, 1U, 30A, 120V power distribution unit (PDU)
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC AP9560
XML doc
Icecat LIVE: JS for APC AP9560
Icecat Live DOC
JSON product data for APC AP9560
JSON DOC
CSV product data for APC AP9560
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Rack PDU, Basic, 1U, 30A, 120V
Product code:
AP9560
GTIN (EAN/UPC):
0731304192930
Category:
Power Distribution Units (PDUs)
Icecat Product ID:
2227087
Data-sheet quality:
created/standardized by Icecat
Product views:
133979
Info modified on:
14 Jan 2025, 17:12:20
APC AP9560 (Icecat)
Embed the product datasheet into your content
XML product data for APC AP9560
XML doc
Icecat LIVE: JS for APC AP9560
Icecat Live DOC
JSON product data for APC AP9560
JSON DOC
CSV product data for APC AP9560
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE