location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP940-1525A signal cable 4.57 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP940-1525A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP940-1525A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304310822 show
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AP940-1525A signal cable 4.57 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.57 m
  • - DB9, RJ45 Male/Female
  • - Black
  • - 1 pc(s)
Long product name APC AP940-1525A signal cable 4.57 m Black :
The long product name of APC AP940-1525A signal cable 4.57 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Communications Cable, 4.5m, 1 x DB9, 1 x RJ45
More>>>
APC AP940-1525A signal cable 4.57 m Black:
The official description of APC AP940-1525A signal cable 4.57 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS Cables that provide dedicated connections between APC UPSs and desktops, workstations, and servers.

Short summary description APC AP940-1525A signal cable 4.57 m Black:
This short summary of the APC AP940-1525A signal cable 4.57 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP940-1525A, 4.57 m, DB9, RJ45, Male/Female, Black, 222 mm, 108 mm

Long summary description APC AP940-1525A signal cable 4.57 m Black:
This is an auto-generated long summary of APC AP940-1525A signal cable 4.57 m Black based on the first three specs of the first five spec groups.

APC AP940-1525A. Cable length: 4.57 m, Connector(s): DB9, RJ45, Connector gender: Male/Female. Width: 222 mm, Length: 108 mm, Height: 57 mm. Weight: 200 g, Quantity per pack: 1 pc(s)

Features
Cable length *
4.57 m
Connector(s)
DB9, RJ45
Connector gender
Male/Female
Product colour
Black
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
222 mm
Length
108 mm
Height
57 mm
Packaging data
Weight
200 g
Quantity per pack
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)