location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP940-0625A cable gender changer DB9 RJ45 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP940-0625A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP940-0625A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304310815 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:04:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AP940-0625A cable gender changer DB9 RJ45 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DB9 Male
  • - RJ45 Male
  • - Black
  • - 1 pc(s)
Long product name APC AP940-0625A cable gender changer DB9 RJ45 Black :
The long product name of APC AP940-0625A cable gender changer DB9 RJ45 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Communications Cable Smart Signalling 6'/2m - DB9 to RJ45
More>>>
APC AP940-0625A cable gender changer DB9 RJ45 Black:
The official description of APC AP940-0625A cable gender changer DB9 RJ45 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS cable provides dedicated serial/USB communication between the UPS and the server, independent of the network.

Provides availability and reliability to let your UPS send signals over longer distances.

Short summary description APC AP940-0625A cable gender changer DB9 RJ45 Black:
This short summary of the APC AP940-0625A cable gender changer DB9 RJ45 Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP940-0625A, DB9, RJ45, 2 m, Black

Long summary description APC AP940-0625A cable gender changer DB9 RJ45 Black:
This is an auto-generated long summary of APC AP940-0625A cable gender changer DB9 RJ45 Black based on the first three specs of the first five spec groups.

APC AP940-0625A. Connector 1: DB9, Connector 2: RJ45, Cable length: 2 m. Product colour: Black

Ports & interfaces
Connector 1 *
DB9
Connector 2 *
RJ45
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
2 m
Performance
Product colour *
Black
Weight & dimensions
Width
222 mm
Weight & dimensions
Depth
108 mm
Height
57 mm
Weight
140 g
Packaging data
Package width
222 mm
Package depth
108 mm
Package height
57 mm
Package weight
140 g
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)