APC AP9211, NEMA 5-15P, (8) NEMA 5-15R, 4.57 m, 12 A, 60 Hz, 1440 VA
APC AP9211. Input connection type: NEMA 5-15P, Output connections: (8) NEMA 5-15R. Cable length: 4.57 m. Maximum current: 12 A, AC input frequency: 60 Hz, Load capacity: 1440 VA. Width: 432 mm, Depth: 165 mm, Height: 44 mm