APC logo

APC AP8959EU3 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287864
Info modified on:
14 Jan 2025, 17:11:58
Short summary description APC AP8959EU3 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC AP8959EU3, Metered, Switched, 0U, Black, 24 AC outlet(s), IEC 309 16A 2P+E, (21) IEC 320 C13, (3) IEC 320 C19

Long summary description APC AP8959EU3 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC AP8959EU3. PDU types: Metered, Switched, Rack capacity: 0U, Product colour: Black. AC outlets quantity: 24 AC outlet(s), Input connection type: IEC 309 16A 2P+E, Output connections: (21) IEC 320 C13, (3) IEC 320 C19. Cable length: 3 m. AC input frequency: 50 - 60 Hz, Nominal output voltage: 230 V, Maximum input current per phase: 16 A. Certification: cUL, EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, FCC 15 A, ICES-003, PSE, UL, VCCI A, VDE

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.