location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Metered Rack 2880VA PDU power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metered Rack 2880VA PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7832 show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:32:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace.
Long product name APC Metered Rack 2880VA PDU power distribution unit (PDU) Black :
The long product name of APC Metered Rack 2880VA PDU power distribution unit (PDU) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU, Metered, Zero U, 30A, 120V, (24) 5-20
More>>>
APC Metered Rack 2880VA PDU power distribution unit (PDU) Black:
The official description of APC Metered Rack 2880VA PDU power distribution unit (PDU) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Flash Upgradeable: Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only).
-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.
-Local and web-based monitoring: Status available to customers both in the data center and remotely.
-Network management capability: Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet.
-Toolless mounting capability.
-Vertical mounting capability.

Short summary description APC Metered Rack 2880VA PDU power distribution unit (PDU) Black:
This short summary of the APC Metered Rack 2880VA PDU power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Metered Rack 2880VA PDU, Black, NEMA L5-30P, (24) NEMA 5-20R, 3.05 m, 120 V, 50 - 60 Hz

Long summary description APC Metered Rack 2880VA PDU power distribution unit (PDU) Black:
This is an auto-generated long summary of APC Metered Rack 2880VA PDU power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC Metered Rack 2880VA PDU. Product colour: Black. Input connection type: NEMA L5-30P, Output connections: (24) NEMA 5-20R. Cable length: 3.05 m. Nominal input voltage: 120 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 120 V. Dimensions (WxDxH): 56 x 44 x 1619 mm, Weight: 5.68 kg

Design
Product colour
Black
Ports & interfaces
Input connection type
NEMA L5-30P
Output connections
(24) NEMA 5-20R
Features
Cable length
3.05 m
Power
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal output voltage
120 V
Load capacity
2880 VA
Power
Maximum input current per phase
30 A
Maximum total current draw per phase
24 A
Weight & dimensions
Dimensions (WxDxH)
56 x 44 x 1619 mm
Weight
5.68 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%