APC logo

APC Rack PDU, Metered, 1U, 15A, 100/120V power distribution unit (PDU)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75642
Info modified on:
14 Jan 2025, 17:12:31
Short summary description APC Rack PDU, Metered, 1U, 15A, 100/120V power distribution unit (PDU):

APC Rack PDU, Metered, 1U, 15A, 100/120V, NEMA 5-15P, 8x NEMA 5-15R, 3.66 m, 120 V, 50 - 60 Hz, 120 V

Long summary description APC Rack PDU, Metered, 1U, 15A, 100/120V power distribution unit (PDU):

APC Rack PDU, Metered, 1U, 15A, 100/120V. Input connection type: NEMA 5-15P, Output connections: 8x NEMA 5-15R. Cable length: 3.66 m. Nominal input voltage: 120 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 120 V. Width: 444 mm, Depth: 102 mm, Height: 44 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.