APC Rack ATS, 120V, NEMA L5-20P, 10x NEMA 5-20R, 2.44 m, 47/63 Hz, 120 V, 20 A
APC Rack ATS, 120V. Input connection type: NEMA L5-20P, Output connections: 10x NEMA 5-20R. Cable length: 2.44 m. AC input frequency: 47/63 Hz, Nominal output voltage: 120 V, Maximum input current per phase: 20 A. Certification: EN 55022 Class A,FCC Part 15 Class A RoHS 7b Exemption. Width: 432 mm, Depth: 229 mm, Height: 44 mm