APC logo

APC AC4-1 power cable Black 0.3048 m C14 coupler C15 coupler

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68638
Info modified on:
29 Apr 2021, 16:12:00
Short summary description APC AC4-1 power cable Black 0.3048 m C14 coupler C15 coupler:

APC AC4-1, 0.3048 m, C14 coupler, C15 coupler, 250 V, 15 A

Long summary description APC AC4-1 power cable Black 0.3048 m C14 coupler C15 coupler:

APC AC4-1. Cable length: 0.3048 m, Connector 1: C14 coupler, Connector 2: C15 coupler. Input voltage: 250 V, Input current: 15 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.