Bullet Points APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.8 m
- - C13 coupler Female
- - NEMA 5-15P Female
- - White
Long product name APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P
:
The long product name of APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Standard power cord, 5-15P to C13, 10A/125V, 18/3 SJT, 6ft.
More>>>
APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P:
The official description of APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
American Power Conversion provides protection against many of the primary causes of data loss, hardware damage and downtime. APC, known for Legendary Reliability™, sets the standard for quality, innovation and support for power protection solutions from desktop systems to data center operations to entire facilities. Its comprehensive solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communication and industrial equipment of all sizes.
Short summary description APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P:
This short summary of the APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P data-sheet is auto-generated and uses the product title and the first six key specs.
APC 5-15P / C13, 6ft., 1.8 m, C13 coupler, NEMA 5-15P, 125 V, 10 A
Long summary description APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P:
This is an auto-generated long summary of APC 5-15P / C13, 6ft. White 1.8 m C13 coupler NEMA 5-15P based on the first three specs of the first five spec groups.
APC 5-15P / C13, 6ft.. Cable length: 1.8 m, Connector 1: C13 coupler, Connector 2: NEMA 5-15P. Input voltage: 125 V, Input current: 10 A