APC logo

APC 3u POWERDECK MRF28 + T/BLOCK uninterruptible power supply (UPS)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25435
Info modified on:
04 Apr 2019, 04:16:40
Short summary description APC 3u POWERDECK MRF28 + T/BLOCK uninterruptible power supply (UPS):

APC 3u POWERDECK MRF28 + T/BLOCK, 9.77 kg, No internal battery: uses external battery system, Rectifier Interface MRF28-24, MRF28-48, Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G), 482.6 x 460 x 133.4 mm, 46 - 58V operating voltage

Long summary description APC 3u POWERDECK MRF28 + T/BLOCK uninterruptible power supply (UPS):

APC 3u POWERDECK MRF28 + T/BLOCK. Weight: 9.77 kg. Battery type: No internal battery: uses external battery system, Interface: Rectifier Interface MRF28-24, MRF28-48, Input connection type: Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.