Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 1m A/B USB cable 0.91 m White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB cable 1m A/B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19000-1M-E
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17712
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 18 Apr 2019 19:18:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 1m A/B USB cable 0.91 m White :
The short editorial description of APC 1m A/B USB cable 0.91 m White

APC USB CABLE A TO B, 1 METER, FULLY RATED, 28 AWG SIGNAL PAIR. 24 AWG POWER PAIR, FROST WHITE
More>>>
APC 1m A/B USB cable 0.91 m White:
The official marketing text of APC 1m A/B USB cable 0.91 m White as supplied by the manufacturer

Complete line of USB 1.1 and 2.0 Cables, Hubs, and Adapters ensure high speed connectivity with peripherals.

- Molded Strain Relief
- USB-IF Approved

Short summary description APC 1m A/B USB cable 0.91 m White:
This short summary of the APC 1m A/B USB cable 0.91 m White data-sheet is auto-generated and uses the product title and the first six key specs.

APC USB cable 1m A/B, 0.91 m, White

Long summary description APC 1m A/B USB cable 0.91 m White:
This is an auto-generated long summary of APC 1m A/B USB cable 0.91 m White based on the first three specs of the first five spec groups.

APC USB cable 1m A/B. Cable length: 0.91 m, Product colour: White

Features
Cable length *
How long the cable is.
0.91 m
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Packaging data
Package length
8.9 cm
Package width
The distance from one side of the packaging to the other.
241 mm
Package height
The distance from the top to the bottom of the packaging.
356 mm
Other features
Connector(s)
USB-A(USB 1.1), USB-B(USB 1.1)
Country Distributor
Österreich 1 distributor(s)
Customer service details
X