AOC logo

AOC U3277PQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117294
Info modified on:
30 Dec 2024, 17:24:05
Short summary description AOC U3277PQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC U3277PQU, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver

Long summary description AOC U3277PQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC U3277PQU. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.