AOC logo

AOC 77 Series U3277FWQ computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225239
Info modified on:
20 Mar 2025, 11:00:14
Short summary description AOC 77 Series U3277FWQ computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC 77 Series U3277FWQ, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver

Long summary description AOC 77 Series U3277FWQ computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC 77 Series U3277FWQ. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.