AOC logo

AOC G2 U28G2AE/BK LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288147
Info modified on:
03 Aug 2025, 07:29:53
Short summary description AOC G2 U28G2AE/BK LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

AOC G2 U28G2AE/BK, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description AOC G2 U28G2AE/BK LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

AOC G2 U28G2AE/BK. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.