AOC logo

AOC 79 Series U2879VF computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410585
Info modified on:
19 Mar 2025, 17:31:07
Short summary description AOC 79 Series U2879VF computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

AOC 79 Series U2879VF, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Silver, Black

Long summary description AOC 79 Series U2879VF computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

AOC 79 Series U2879VF. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver, Black

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.