AOC logo

AOC U27V3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31413
Info modified on:
10 Aug 2024, 10:45:57
Short summary description AOC U27V3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

AOC U27V3, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black

Long summary description AOC U27V3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

AOC U27V3. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.