AOC logo

AOC 77 Series U2777PQU computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301583
Info modified on:
30 Dec 2024, 17:23:52
Short summary description AOC 77 Series U2777PQU computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC 77 Series U2777PQU, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver

Long summary description AOC 77 Series U2777PQU computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

AOC 77 Series U2777PQU. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.