AOC logo

AOC TV2054-2E 20.1” LCD-TV 50.8 cm (20") SVGA Silver 500 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49470
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC TV2054-2E 20.1” LCD-TV 50.8 cm (20") SVGA Silver 500 cd/m²:

AOC TV2054-2E 20.1” LCD-TV, 50.8 cm (20"), 800 x 600 pixels, SVGA, LCD, Silver

Long summary description AOC TV2054-2E 20.1” LCD-TV 50.8 cm (20") SVGA Silver 500 cd/m²:

AOC TV2054-2E 20.1” LCD-TV. Display diagonal: 50.8 cm (20"), Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.