AOC logo

AOC E2 Q34E2A LED display 86.4 cm (34") 2560 x 1080 pixels Full HD+ Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271208
Info modified on:
27 Apr 2025, 08:09:04
Short summary description AOC E2 Q34E2A LED display 86.4 cm (34") 2560 x 1080 pixels Full HD+ Black:

AOC E2 Q34E2A, 86.4 cm (34"), 2560 x 1080 pixels, Full HD+, LED, 4 ms, Black

Long summary description AOC E2 Q34E2A LED display 86.4 cm (34") 2560 x 1080 pixels Full HD+ Black:

AOC E2 Q34E2A. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: Full HD+, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.