AOC 79 Series Q3279VWF, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver
AOC 79 Series Q3279VWF. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver