AOC logo

AOC Q3277PQU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296581
Info modified on:
30 Dec 2024, 17:24:05
Short summary description AOC Q3277PQU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver:

AOC Q3277PQU, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black, Silver

Long summary description AOC Q3277PQU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver:

AOC Q3277PQU. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.