AOC logo

AOC q2963Pm LED display 73.7 cm (29") 2560 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127570
Info modified on:
25 Nov 2022, 10:14:46
Short summary description AOC q2963Pm LED display 73.7 cm (29") 2560 x 1080 pixels Black:

AOC q2963Pm, 73.7 cm (29"), 2560 x 1080 pixels, LED, 5 ms, Black

Long summary description AOC q2963Pm LED display 73.7 cm (29") 2560 x 1080 pixels Black:

AOC q2963Pm. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.