AOC logo

AOC Q27G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5528
Info modified on:
30 Dec 2024, 17:23:56
Short summary description AOC Q27G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red:

AOC Q27G4, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black, Red

Long summary description AOC Q27G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red:

AOC Q27G4. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Red

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.