AOC logo

AOC G2 Q24G2A/BK LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216916
Info modified on:
04 May 2025, 08:34:03
Short summary description AOC G2 Q24G2A/BK LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Red:

AOC G2 Q24G2A/BK, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black, Red

Long summary description AOC G2 Q24G2A/BK LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black, Red:

AOC G2 Q24G2A/BK. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Red

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.