AOC logo

AOC PDS241 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147903
Info modified on:
14 Jun 2024, 01:34:06
Short summary description AOC PDS241 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver:

AOC PDS241, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Silver

Long summary description AOC PDS241 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver:

AOC PDS241. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.