AOC logo

AOC Porsche PD27 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168323
Info modified on:
04 Mar 2025, 15:35:40
Short summary description AOC Porsche PD27 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

AOC Porsche PD27, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 0.5 ms, Black

Long summary description AOC Porsche PD27 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

AOC Porsche PD27. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.