AOC logo

AOC P55 WHITE smartphone 14 cm (5.5") Dual SIM Android 4.4.2 3G 2 GB 16 GB 3000 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21828
Info modified on:
27 Feb 2024, 13:59:51
Short summary description AOC P55 WHITE smartphone 14 cm (5.5") Dual SIM Android 4.4.2 3G 2 GB 16 GB 3000 mAh:

AOC P55 WHITE, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4.2, White

Long summary description AOC P55 WHITE smartphone 14 cm (5.5") Dual SIM Android 4.4.2 3G 2 GB 16 GB 3000 mAh:

AOC P55 WHITE. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: MediaTek, Processor model: MTK6592M. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.