AOC logo

AOC MW0812 AMD 4 GB 20.3 cm (8") 0.5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86486
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC MW0812 AMD 4 GB 20.3 cm (8") 0.5 GB Wi-Fi 4 (802.11n) Android Black:

AOC MW0812, 20.3 cm (8"), 800 x 600 pixels, 4 GB, 0.5 GB, Android, Black

Long summary description AOC MW0812 AMD 4 GB 20.3 cm (8") 0.5 GB Wi-Fi 4 (802.11n) Android Black:

AOC MW0812. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels. Internal storage capacity: 4 GB. Processor frequency: 1.2 GHz, Processor family: AMD, Processor model: Cortex-A8. Internal memory: 0.5 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 525 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.