AOC logo

AOC MW0712 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79703
Info modified on:
25 Jul 2023, 10:13:36
Short summary description AOC MW0712 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Red:

AOC MW0712, 17.8 cm (7"), 800 x 480 pixels, 8 GB, 1 GB, Android, Black, Red

Long summary description AOC MW0712 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Red:

AOC MW0712. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display technology: LCD. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 330 g. Operating system installed: Android. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.