AOC logo

AOC M2870VHE computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49626
Info modified on:
10 Mar 2024, 10:10:44
Short summary description AOC M2870VHE computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black:

AOC M2870VHE, 71.1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC M2870VHE computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black:

AOC M2870VHE. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.