AOC logo

AOC LE32W164 TV 81.3 cm (32") HD Black 380 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71504
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC LE32W164 TV 81.3 cm (32") HD Black 380 cd/m²:

AOC LE32W164, 81.3 cm (32"), 1366 x 768 pixels, HD, ATSC, Black

Long summary description AOC LE32W164 TV 81.3 cm (32") HD Black 380 cd/m²:

AOC LE32W164. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 380 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.