AOC logo

AOC 37” TFT-LCD Panel L37W781B 94 cm (37") HD Black 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46275
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 37” TFT-LCD Panel L37W781B 94 cm (37") HD Black 500 cd/m²:

AOC 37” TFT-LCD Panel L37W781B, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC 37” TFT-LCD Panel L37W781B 94 cm (37") HD Black 500 cd/m²:

AOC 37” TFT-LCD Panel L37W781B. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.