location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L32W761 Lcd Tv
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L32W761
Category: TVs Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 1500:1
  • - 180 W
Long product name AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m² :
The long product name of AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lcd Tv - 32"
More>>>
AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m²:
The official description of AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black is in the house with modern styling this modern design is sure to compliment your home or office. With inputs such as HDMI for the best connectivity and NTSC/ATSC tuners with Clear QAM for high definition signal reception, all that's left to decide is what to watch this weekend.

Short summary description AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m²:
This short summary of the AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

AOC L32W761 Lcd Tv, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m²:
This is an auto-generated long summary of AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

AOC L32W761 Lcd Tv. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
80 cm
TV tuner
Tuner type *
Analog & digital
Audio
RMS rated power *
10 W
Design
Product colour *
Black
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
S-Video inputs quantity
1
HDMI ports quantity *
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
180 W
Certificates
Certification
FCC/cULus
Weight & dimensions
Width (without stand)
805.1 mm
Depth (without stand)
238.7 mm
Height (without stand)
604.5 mm
Weight (without stand)
13.9 kg
Other features
Built-in speaker(s)
Yes
Display
LCD
Pixel pitch
0.51075 x 0.51075 mm
Weight (imperial)
13.9 kg (30.6 lbs)
Horizontal scan range
31 - 60 kHz
Vertical scan range
50 - 75 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 17:06:04
Uk has collected 1 expert review for AOC L32W761 Lcd Tv 80 cm (31.5") HD Black 500 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
avguide.com
Updated:
2011-09-13 17:05:59
While you may not have heard of AOC before, the company has been in the TV business for quite a long time. Originally founded as Admiral Overseas Corporation, the company supplied that venerable American brand with low-priced compact color televisions...
Bottom line I’m highly impressed by the AOC/Envision’s overall picture quality; in fact, it’s one of the best LCD TVs I’ve come across. However, as with just about all other displays, the AOC features out-of-the-box factory default picture settings that produce a...
0%