AOC logo

AOC L24H898 TV 59.9 cm (23.6") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85093
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC L24H898 TV 59.9 cm (23.6") Full HD Black 300 cd/m²:

AOC L24H898, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description AOC L24H898 TV 59.9 cm (23.6") Full HD Black 300 cd/m²:

AOC L24H898. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.