AOC 90 Series I2490PXQU/BT, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
AOC 90 Series I2490PXQU/BT. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black