AOC logo

AOC 76 Series I2276VW computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92440
Info modified on:
26 Jun 2024, 12:11:58
Short summary description AOC 76 Series I2276VW computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC 76 Series I2276VW, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC 76 Series I2276VW computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC 76 Series I2276VW. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.