AOC logo

AOC GM300 mouse Gaming Right-hand USB Type-A Optical 6200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47625
Info modified on:
14 Jun 2024, 10:21:15
Short summary description AOC GM300 mouse Gaming Right-hand USB Type-A Optical 6200 DPI:

AOC GM300, Right-hand, Optical, USB Type-A, 6200 DPI, 1 ms, Black

Long summary description AOC GM300 mouse Gaming Right-hand USB Type-A Optical 6200 DPI:

AOC GM300. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6200 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 30 G. Illumination colour: Multi. Power source: Cable. Works on any surface. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.