AOC logo

AOC 60 Series G2460PF computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
398033
Info modified on:
20 Mar 2025, 15:58:55
Short summary description AOC 60 Series G2460PF computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

AOC 60 Series G2460PF, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC 60 Series G2460PF computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

AOC 60 Series G2460PF. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.