AOC logo

AOC G2460FQ + EW3591 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25254
Info modified on:
08 Mar 2024, 09:07:54
Short summary description AOC G2460FQ + EW3591 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:

AOC G2460FQ + EW3591, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Grey

Long summary description AOC G2460FQ + EW3591 LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:

AOC G2460FQ + EW3591. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.