AOC logo

AOC 60 Series G2260VWQ6 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302536
Info modified on:
14 Mar 2025, 19:43:22
Short summary description AOC 60 Series G2260VWQ6 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Red:

AOC 60 Series G2260VWQ6, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC 60 Series G2260VWQ6 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Red:

AOC 60 Series G2260VWQ6. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Red

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.