Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FT720 17" CRT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FT720
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14102
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 20 Dec 2017 12:45:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels

FT720 43.18 cm (17") CRT
More>>>
AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

The FT720 offers a minimal-distortion flat face. Its precise resolution and super-fine .21mm dot pitch enhance on-screen detail. It also has multiple OSD functions and comes plug-and-play ready.

- 17” (16” VIS) .21mm dp(H) 0.25mm dp(D)
- VESA, XGA, SVGA, VGA Compatible
- 1280 x 1024 Maximum Resolution
- Pure flat face
- OSD control
- Plug & Play

Short summary description AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AOC FT720 17" CRT, 43.2 cm (17"), CRT, 40.6 cm, 30 - 72 kHz, 0.21 x 0.25 mm, 300 x 230 mm

Long summary description AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of AOC FT720 17" CRT monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

AOC FT720 17" CRT. Display diagonal: 43.2 cm (17"), Type: CRT, Viewable size diagonal: 40.6 cm. Display resolution: 1280 x 1024 pixels. Power consumption (typical): 120 W, Power requirements: 100 - 240 V AC; 50/60 Hz. Certification: UL, FCC, FDA, CSA, TUV / GS. Compatible products: VESA, XGA, SVGA, VGA, Compliance industry standards: MPRII

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
CRT
Viewable size diagonal
40.6 cm
Horizontal scan range
30 - 72 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.21 x 0.25 mm
Display viewable area (HxV)
300 x 230 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
D-sub
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
120 W
Power requirements
100 - 240 V AC; 50/60 Hz
Certificates
Certification
UL, FCC, FDA, CSA, TUV / GS
System requirements
Compatible products
Other products that can be used with this product.
VESA, XGA, SVGA, VGA
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
MPRII
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
410 x 420 x 402 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16 kg
Customer service details