AOC logo

AOC F22S Wide computer monitor 55.9 cm (22") 1920 x 1080 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107534
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC F22S Wide computer monitor 55.9 cm (22") 1920 x 1080 pixels:

AOC F22S Wide, 55.9 cm (22"), 1920 x 1080 pixels, 5 ms

Long summary description AOC F22S Wide computer monitor 55.9 cm (22") 1920 x 1080 pixels:

AOC F22S Wide. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.