AOC e966Swn, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black
AOC e966Swn. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black