AOC logo

AOC E943FWSK computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295121
Info modified on:
08 Dec 2023, 13:13:23
Short summary description AOC E943FWSK computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

AOC E943FWSK, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description AOC E943FWSK computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

AOC E943FWSK. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.