AOC logo

AOC 19 Series E719SD computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85018
Info modified on:
26 Jun 2024, 05:59:14
Short summary description AOC 19 Series E719SD computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:

AOC 19 Series E719SD, 43.2 cm (17"), 1280 x 1024 pixels, LCD, LCD, 5 ms, Black

Long summary description AOC 19 Series E719SD computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:

AOC 19 Series E719SD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.