AOC logo

AOC 76 Series E2476VWM6 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115588
Info modified on:
26 Jun 2024, 05:49:32
Short summary description AOC 76 Series E2476VWM6 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC 76 Series E2476VWM6, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC 76 Series E2476VWM6 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC 76 Series E2476VWM6. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.