AOC logo

AOC 70 Series E2470SWH LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270567
Info modified on:
20 Mar 2025, 14:11:45
Short summary description AOC 70 Series E2470SWH LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

AOC 70 Series E2470SWH, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description AOC 70 Series E2470SWH LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

AOC 70 Series E2470SWH. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.