AOC logo

AOC E2461FWH LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164597
Info modified on:
26 Jun 2024, 05:49:40
Short summary description AOC E2461FWH LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC E2461FWH, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description AOC E2461FWH LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC E2461FWH. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.